RegalRexnord Rexnord MEP3111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP3111

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP3111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP3111 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP3111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP3111
Rexnord MEP3111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP3111
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP3111
Product Name Rexnord MEP3111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 2800 rpm
Load Rating 27820 lbs (12617 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block Bearing, 5mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
Length 1.34 inch (34 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details