RegalRexnord Rexnord MEP2308V Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2308V

Description
3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal
Description
3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP2308V Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP2308V - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP2308V Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP2308V
Rexnord MEP2308V Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2308V
3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal

3 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP2308V
Product Name Rexnord MEP2308V Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.5 inch (88.9 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details