RegalRexnord Rexnord MEP2307V044378 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2307V044378

Description
Rex MEP2307V044378 Spherical Roller Bearings ZEP2000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rex MEP2307V044378 Spherical Roller Bearings ZEP2000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP2307V044378 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP2307V044378 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP2307V044378 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP2307V044378
Rexnord MEP2307V044378 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2307V044378
Rex MEP2307V044378 Spherical Roller Bearings ZEP2000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rex MEP2307V044378 Spherical Roller Bearings ZEP2000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP2307V044378
Product Name Rexnord MEP2307V044378 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Length 13.81 inch (351 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
3/4 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details