RegalRexnord Rexnord MEP2211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2211F

Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP2211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP2211F - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP2211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP2211F
Rexnord MEP2211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2211F
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP2211F
Product Name Rexnord MEP2211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details