RegalRexnord Rexnord MEP220643 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP220643

Description
2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease
Description
2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP220643 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP220643 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP220643 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP220643
Rexnord MEP220643 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP220643
2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease

2 3/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP220643
Product Name Rexnord MEP220643 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.38 inch (60.32 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1/2 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-1/2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details