RegalRexnord Rexnord MEP2102 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2102

Description
1 1/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 1/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP2102 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP2102 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP2102 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP2102
Rexnord MEP2102 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP2102
1 1/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 1/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP2102
Product Name Rexnord MEP2102 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
Rated Speed 3700 rpm
Load Rating 18850 lbs (8549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1-3/16 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details