W.M. Berg MITER & BEVEL GEARS MDN-2

Description
Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures. Pitch: 16 to 96 DP and 1.5 to .3 MOD Material: Aluminum and Stainless Steel Available in ratios of 1:1 to 4:1
Datasheet
Description
Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures. Pitch: 16 to 96 DP and 1.5 to .3 MOD Material: Aluminum and Stainless Steel Available in ratios of 1:1 to 4:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MITER & BEVEL GEARS - MDN-2 - W.M. Berg
Cudahy, WI, United States
MITER & BEVEL GEARS
MDN-2
MITER & BEVEL GEARS MDN-2
Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures. Pitch: 16 to 96 DP and 1.5 to .3 MOD Material: Aluminum and Stainless Steel Available in ratios of 1:1 to 4:1

Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures.

  • Pitch: 16 to 96 DP and 1.5 to .3 MOD
  • Material: Aluminum and Stainless Steel
  • Available in ratios of 1:1 to 4:1
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number MDN-2
Product Name MITER & BEVEL GEARS
Gear Type Miter/Bevel
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5216121 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
Material Pom
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK MM2-30J16, Module 2, 30 Tooth, Carburized Alloy Miter Gears - mm2-30j16 - KHK USA, Inc.
Specs
Gear Type Other; Miter Gears
Number of Teeth 30
Design Metric
View Details