RegalRexnord Rexnord MAS2203V04 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS2203V04

Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, Clearance Increased to C5
Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, Clearance Increased to C5

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAS2203V04 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAS2203V04 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAS2203V04 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAS2203V04
Rexnord MAS2203V04 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS2203V04
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, Clearance Increased to C5

2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, Clearance Increased to C5

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAS2203V04
Product Name Rexnord MAS2203V04 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details