RegalRexnord Rexnord MAS2203C Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS2203C

Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap
Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAS2203C Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAS2203C - RegalRexnord
Milwaukee, WI, United States
Rexnord MAS2203C Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAS2203C
Rexnord MAS2203C Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAS2203C
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap

2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Steel 2-Bolt Pillow Block Unit, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAS2203C
Product Name Rexnord MAS2203C Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
15/16 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details