W.M. Berg MITER & BEVEL GEARS MAN-2

Description
Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures. Pitch: 16 to 96 DP and 1.5 to .3 MOD Material: Aluminum and Stainless Steel Available in ratios of 1:1 to 4:1
Datasheet
Description
Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures. Pitch: 16 to 96 DP and 1.5 to .3 MOD Material: Aluminum and Stainless Steel Available in ratios of 1:1 to 4:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MITER & BEVEL GEARS - MAN-2 - W.M. Berg
Cudahy, WI, United States
MITER & BEVEL GEARS
MAN-2
MITER & BEVEL GEARS MAN-2
Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures. Pitch: 16 to 96 DP and 1.5 to .3 MOD Material: Aluminum and Stainless Steel Available in ratios of 1:1 to 4:1

Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the tooth is generated. the cross section section decreases the closer it gets to the center of the gear. Bevel gear sets will produce axial thrust loads which must be compensated for when selection bearings and designing mounting fixtures.

  • Pitch: 16 to 96 DP and 1.5 to .3 MOD
  • Material: Aluminum and Stainless Steel
  • Available in ratios of 1:1 to 4:1
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number MAN-2
Product Name MITER & BEVEL GEARS
Gear Type Miter/Bevel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
24 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details
KHK SAM2-20045, Module 2, 20 Tooth, Angular Miter Gears - sam2-20045 - KHK USA, Inc.
Specs
Gear Type Other; Miter Gears
Number of Teeth 20
Design Metric
View Details