RegalRexnord Rexnord MAFS6615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6615F

Description
6 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
6 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAFS6615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAFS6615F - RegalRexnord
Milwaukee, WI, United States
Rexnord MAFS6615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAFS6615F
Rexnord MAFS6615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6615F
6 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

6 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAFS6615F
Product Name Rexnord MAFS6615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 6.94 inch (176 mm)
Rated Speed 700 rpm
Load Rating 309860 lbs (140526 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.1875 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2606 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details