RegalRexnord Rexnord MAFS6415FV05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6415FV05

Description
Rex MAFS6415FV05 Spherical Roller Bearings ZAFS6000F Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rex MAFS6415FV05 Spherical Roller Bearings ZAFS6000F Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAFS6415FV05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAFS6415FV05 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAFS6415FV05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAFS6415FV05
Rexnord MAFS6415FV05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6415FV05
Rex MAFS6415FV05 Spherical Roller Bearings ZAFS6000F Solid-housed Pillow Block. Contact Rexnord for more details.

Rex MAFS6415FV05 Spherical Roller Bearings ZAFS6000F Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAFS6415FV05
Product Name Rexnord MAFS6415FV05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
1-1/8 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details