RegalRexnord Rexnord MAFS6407YFB Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6407YFB

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAFS6407YFB Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAFS6407YFB - RegalRexnord
Milwaukee, WI, United States
Rexnord MAFS6407YFB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAFS6407YFB
Rexnord MAFS6407YFB Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6407YFB
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAFS6407YFB
Product Name Rexnord MAFS6407YFB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB10 - TSSUPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 620 lbs (281 kg)
View Details