RegalRexnord Rexnord MAFS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6407YF05

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAFS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAFS6407YF05 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAFS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAFS6407YF05
Rexnord MAFS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6407YF05
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAFS6407YF05
Product Name Rexnord MAFS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details