RegalRexnord Rexnord MAFS6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6307

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAFS6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAFS6307 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAFS6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAFS6307
Rexnord MAFS6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAFS6307
3 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

3 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAFS6307
Product Name Rexnord MAFS6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Block Bearing, 12mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Plastic / Polymer
Length 2.56 inch (65 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details