RegalRexnord Rexnord MAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAF6415F05

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAF6415F05 - RegalRexnord
Milwaukee, WI, United States
Rexnord MAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAF6415F05
Rexnord MAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAF6415F05
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAF6415F05
Product Name Rexnord MAF6415F05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details