RegalRexnord Rexnord MAF6415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAF6415F

Description
4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MAF6415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MAF6415F - RegalRexnord
Milwaukee, WI, United States
Rexnord MAF6415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MAF6415F
Rexnord MAF6415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MAF6415F
4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MAF6415F
Product Name Rexnord MAF6415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details