RegalRexnord Rexnord MA6203V40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA6203V40

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Heavy Contact Spring Loaded Viton Lip Seal, No Grease
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Heavy Contact Spring Loaded Viton Lip Seal, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA6203V40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA6203V40 - RegalRexnord
Milwaukee, WI, United States
Rexnord MA6203V40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA6203V40
Rexnord MA6203V40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA6203V40
2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Heavy Contact Spring Loaded Viton Lip Seal, No Grease

2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Heavy Contact Spring Loaded Viton Lip Seal, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA6203V40
Product Name Rexnord MA6203V40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details