RegalRexnord Rexnord MA5215G06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA5215G06

Description
Contact Application Engineering
Description
Contact Application Engineering

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA5215G06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA5215G06 - RegalRexnord
Milwaukee, WI, United States
Rexnord MA5215G06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA5215G06
Rexnord MA5215G06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA5215G06
Contact Application Engineering

Contact Application Engineering

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA5215G06
Product Name Rexnord MA5215G06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details