RegalRexnord Rexnord MA5203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA5203

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA5203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA5203 - RegalRexnord
Milwaukee, WI, United States
Rexnord MA5203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA5203
Rexnord MA5203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA5203
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA5203
Product Name Rexnord MA5203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB8OPN - TSPB-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 230 lbs (104 kg)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details