RegalRexnord Rexnord MA3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA3215F

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA3215F - RegalRexnord
Milwaukee, WI, United States
Rexnord MA3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA3215F
Rexnord MA3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA3215F
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA3215F
Product Name Rexnord MA3215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
0.25
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details