RegalRexnord Rexnord MA2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2211

Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA2211 - RegalRexnord
Milwaukee, WI, United States
Rexnord MA2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA2211
Rexnord MA2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2211
2 11/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 11/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA2211
Product Name Rexnord MA2211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB24 - TSPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 2000 lbs (907 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details