RegalRexnord Rexnord MA2207FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2207FC

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA2207FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA2207FC - RegalRexnord
Milwaukee, WI, United States
Rexnord MA2207FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA2207FC
Rexnord MA2207FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2207FC
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA2207FC
Product Name Rexnord MA2207FC Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
1-3/16 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details