RegalRexnord Rexnord MA2200F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2200F

Description
2" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA2200F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA2200F - RegalRexnord
Milwaukee, WI, United States
Rexnord MA2200F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA2200F
Rexnord MA2200F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2200F
2" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA2200F
Product Name Rexnord MA2200F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details