RegalRexnord Rexnord MA2115C Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2115C

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Closed End Cap
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA2115C Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA2115C - RegalRexnord
Milwaukee, WI, United States
Rexnord MA2115C Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA2115C
Rexnord MA2115C Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2115C
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Closed End Cap

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA2115C
Product Name Rexnord MA2115C Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
5/8 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details