RegalRexnord Rexnord MA211272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA211272

Description
1 3/4" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 3/4" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA211272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA211272 - RegalRexnord
Milwaukee, WI, United States
Rexnord MA211272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA211272
Rexnord MA211272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA211272
1 3/4" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 3/4" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA211272
Product Name Rexnord MA211272 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 2800 rpm
Load Rating 27820 lbs (12617 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details