RegalRexnord Rexnord MA21070540 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA21070540

Description
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance increase to C4 setting, No Grease
Description
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance increase to C4 setting, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA21070540 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA21070540 - RegalRexnord
Milwaukee, WI, United States
Rexnord MA21070540 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA21070540
Rexnord MA21070540 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA21070540
1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance increase to C4 setting, No Grease

1 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance increase to C4 setting, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA21070540
Product Name Rexnord MA21070540 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 3300 rpm
Load Rating 19860 lbs (9007 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details