RegalRexnord Rexnord MA2050MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2050MM

Description
50mm Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
50mm Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MA2050MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MA2050MM - RegalRexnord
Milwaukee, WI, United States
Rexnord MA2050MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MA2050MM
Rexnord MA2050MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings MA2050MM
50mm Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

50mm Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MA2050MM
Product Name Rexnord MA2050MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details