W.M. Berg LEAD SCREW ASSEMBLY LS6A2-12

Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet
Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEAD SCREW ASSEMBLY - LS6A2-12 - W.M. Berg
Cudahy, WI, United States
LEAD SCREW ASSEMBLY
LS6A2-12
LEAD SCREW ASSEMBLY LS6A2-12
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion.

  • Materials: 6061 Aluminum or 416 stainless steel
  • Lead accuracy of ±.006 in/ft.
  • Size: diameters from 3/16" to 3/4".
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Lead Screws and ACME Screws
Product Number LS6A2-12
Product Name LEAD SCREW ASSEMBLY
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
5/8-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.1
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1 inch (25.4 mm)
View Details
Feed Screw - Lead Screw - CS45T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.3150 inch (8 mm)
View Details
ACME Flanges - A111205-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.12 inch (28.57 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details