W.M. Berg LEAD SCREW ASSEMBLY LS1-24

Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet
Description
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEAD SCREW ASSEMBLY - LS1-24 - W.M. Berg
Cudahy, WI, United States
LEAD SCREW ASSEMBLY
LS1-24
LEAD SCREW ASSEMBLY LS1-24
Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".

Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion.

  • Materials: 6061 Aluminum or 416 stainless steel
  • Lead accuracy of ±.006 in/ft.
  • Size: diameters from 3/16" to 3/4".
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Lead Screws and ACME Screws
Product Number LS1-24
Product Name LEAD SCREW ASSEMBLY
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
Lead Screws - 8625290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.7874 inch (20 mm)
View Details
Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 36 inch (914 mm)
View Details
ACME Nuts - A107510-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.1000 inches per turn (3.94 turns per cm)
View Details