W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR2-08

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR2-08 - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR2-08
CROSS ROLLER BEARINGS RAIL SET LR2-08
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR2-08
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Linear Stage, Triple Divide, 14 mm Travel, M4 & M6 - 9065-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
Side Drive Positioning Stage - 1201SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-20-80-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Motor Stage - LMS-180 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.1 inch (155 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details