W.M. Berg LINEAR PILLOW BLOCKS LMP-OPN8

Description
OPEN BEARINGS
Datasheet
Description
OPEN BEARINGS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cudahy, WI, United States
LINEAR PILLOW BLOCKS
LMP-OPN8
LINEAR PILLOW BLOCKS LMP-OPN8
OPEN BEARINGS

OPEN BEARINGS

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number LMP-OPN8
Product Name LINEAR PILLOW BLOCKS
Housing Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - MB - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 1.44 to 3.5 inch (36.51 to 88.9 mm)
Housing Cast Iron
View Details