W.M. Berg LINEAR BALL SLIDES LBSH-10

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The LBSH-10 is a linear ball slide with 1.0 inch travel, made of aluminum with a black anodized finish, and rated for a stock load of 15 lbs. It has dimensions of 2.00 inches in length, 1.50 inches in width, 1.375 inches in height, and uses #2-56 mounting hardware. The part is part of a series offering travel from 0.50 inch to 24.00 inch, with load ratings ranging from 1.50 lbs to 180 lbs depending on model.

Datasheet Summary
Powered by GS/AI

The LBSH-10 is a linear ball slide with 1.0 inch travel, made of aluminum with a black anodized finish, and rated for a stock load of 15 lbs. It has dimensions of 2.00 inches in length, 1.50 inches in width, 1.375 inches in height, and uses #2-56 mounting hardware. The part is part of a series offering travel from 0.50 inch to 24.00 inch, with load ratings ranging from 1.50 lbs to 180 lbs depending on model.

Suppliers

Company
Product
Description
Supplier Links
LINEAR BALL SLIDES - LBSH-10 - W.M. Berg
Cudahy, WI, United States
LINEAR BALL SLIDES
LBSH-10
LINEAR BALL SLIDES LBSH-10
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LBSH-10
Product Name LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 701MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360883 - RS Components, Ltd.
Specs
Carriage Load 4856 lbs (2202 kg)
View Details