W.M. Berg LINEAR BALL SLIDES LBSEM-25

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

LBSEM-25 is a linear ball slide with a travel of 25 mm, made from aluminum with a black anodized finish. It has dimensions of 52 mm in length, 35 mm in width, and 40 mm in height, and supports a rated load of 4 kg (8.8 lbs). The slide features M3 tapped holes for mounting. This part belongs to the LBSEM series, which includes variants with travel from 12 mm to 125 mm and load ratings from 2 kg to 8 kg.

Datasheet Summary
Powered by GS/AI

LBSEM-25 is a linear ball slide with a travel of 25 mm, made from aluminum with a black anodized finish. It has dimensions of 52 mm in length, 35 mm in width, and 40 mm in height, and supports a rated load of 4 kg (8.8 lbs). The slide features M3 tapped holes for mounting. This part belongs to the LBSEM series, which includes variants with travel from 12 mm to 125 mm and load ratings from 2 kg to 8 kg.

Suppliers

Company
Product
Description
Supplier Links
LINEAR BALL SLIDES - LBSEM-25 - W.M. Berg
Cudahy, WI, United States
LINEAR BALL SLIDES
LBSEM-25
LINEAR BALL SLIDES LBSEM-25
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LBSEM-25
Product Name LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360895 - RS Components, Ltd.
Specs
Carriage Load 21129 lbs (9582 kg)
View Details
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6 - 9066-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details