W.M. Berg LINEAR BALL SLIDES LBSEM-125

Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet
Description
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LINEAR BALL SLIDES - LBSEM-125 - W.M. Berg
Cudahy, WI, United States
LINEAR BALL SLIDES
LBSEM-125
LINEAR BALL SLIDES LBSEM-125
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LBSEM-125
Product Name LINEAR BALL SLIDES
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG28S+210L - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.61 inch (117 mm)
View Details
Linear Guide Blocks - 360805 - RS Components, Ltd.
Specs
Carriage Load 279 lbs (126 kg)
View Details
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum - CONEX-NSA12V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
Motor Type Stepper; Micro Step Drive Stepper
View Details