RegalRexnord Link-Belt KPSS216DC Pillow Blocks Ball Bearings KPSS216DC

Description
1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert
Description
1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KPSS216DC Pillow Blocks Ball Bearings - KPSS216DC - RegalRexnord
Milwaukee, WI, United States
Link-Belt KPSS216DC Pillow Blocks Ball Bearings
KPSS216DC
Link-Belt KPSS216DC Pillow Blocks Ball Bearings KPSS216DC
1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert

1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KPSS216DC
Product Name Link-Belt KPSS216DC Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO24 - TSSUPBO-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details