RegalRexnord Rexnord KPS5208F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KPS5208F

Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal
Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KPS5208F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KPS5208F - RegalRexnord
Milwaukee, WI, United States
Rexnord KPS5208F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KPS5208F
Rexnord KPS5208F Solid-housed Pillow Blocks Rex Spherical Roller Bearings KPS5208F
2 1/2" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

2 1/2" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KPS5208F
Product Name Rexnord KPS5208F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 1900 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details