RegalRexnord Rexnord KPS511106 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KPS511106

Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Reduced Internal Clearance
Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Reduced Internal Clearance

Suppliers

Company
Product
Description
Supplier Links
Rexnord KPS511106 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KPS511106 - RegalRexnord
Milwaukee, WI, United States
Rexnord KPS511106 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KPS511106
Rexnord KPS511106 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KPS511106
1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Reduced Internal Clearance

1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, Reduced Internal Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KPS511106
Product Name Rexnord KPS511106 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 3100 rpm
Load Rating 27820 lbs (12617 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Split Plummer (Pillow) Block Housings - SNL 3 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers