RegalRexnord Link-Belt KPS219 Pillow Blocks Ball Bearings KPS219

Description
1 3/16" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 3/16" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KPS219 Pillow Blocks Ball Bearings - KPS219 - RegalRexnord
Milwaukee, WI, United States
Link-Belt KPS219 Pillow Blocks Ball Bearings
KPS219
Link-Belt KPS219 Pillow Blocks Ball Bearings KPS219
1 3/16" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 3/16" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KPS219
Product Name Link-Belt KPS219 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details