RegalRexnord Rexnord KP5215F06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KP5215F06

Description
Rexnord KP5215F06 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord KP5215F06 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord KP5215F06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KP5215F06 - RegalRexnord
Milwaukee, WI, United States
Rexnord KP5215F06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KP5215F06
Rexnord KP5215F06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KP5215F06
Rexnord KP5215F06 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord KP5215F06 Rex Spherical Roller Bearings ZP5000F Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KP5215F06
Product Name Rexnord KP5215F06 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Bearing, 5mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
Length 1.34 inch (34 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB1-312-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details