RegalRexnord Rexnord KP5108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KP5108

Description
1 1/2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal
Description
1 1/2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KP5108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KP5108 - RegalRexnord
Milwaukee, WI, United States
Rexnord KP5108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KP5108
Rexnord KP5108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KP5108
1 1/2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

1 1/2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KP5108
Product Name Rexnord KP5108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.5 inch (38.1 mm)
Rated Speed 3100 rpm
Load Rating 27820 lbs (12617 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Plain Type Pillow Block Bearing, 8mm - 80UP-08 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details