RegalRexnord Rexnord KP5107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KP5107

Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal
Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord KP5107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - KP5107 - RegalRexnord
Milwaukee, WI, United States
Rexnord KP5107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
KP5107
Rexnord KP5107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings KP5107
1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KP5107
Product Name Rexnord KP5107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 3600 rpm
Load Rating 19860 lbs (9007 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details