RegalRexnord Link-Belt KLPSS2M20 Pillow Blocks Ball Bearings KLPSS2M20

Description
20 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
20 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLPSS2M20 Pillow Blocks Ball Bearings - KLPSS2M20 - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLPSS2M20 Pillow Blocks Ball Bearings
KLPSS2M20
Link-Belt KLPSS2M20 Pillow Blocks Ball Bearings KLPSS2M20
20 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

20 mm Mounted Stainless Steel Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KLPSS2M20
Product Name Link-Belt KLPSS2M20 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Rated Speed 7500 rpm
Load Rating 2870 lbs (1302 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
1-9/16 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details