1 1/2" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | KLPSS224DC |
| Product Name | Link-Belt KLPSS224DC Pillow Blocks Ball Bearings |
| Bearing Type | Ball |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.5 inch (38.1 mm) |
| Rated Speed | 4500 rpm |
| Load Rating | 7330 lbs (3324 kg) |