RegalRexnord Link-Belt KLPS2E20DCK13 Pillow Blocks Ball Bearings KLPS2E20DCK13

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Housing Plugged with SS Plug
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Housing Plugged with SS Plug

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLPS2E20DCK13 Pillow Blocks Ball Bearings - KLPS2E20DCK13 - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLPS2E20DCK13 Pillow Blocks Ball Bearings
KLPS2E20DCK13
Link-Belt KLPS2E20DCK13 Pillow Blocks Ball Bearings KLPS2E20DCK13
1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Housing Plugged with SS Plug

1 1/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Housing Plugged with SS Plug

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KLPS2E20DCK13
Product Name Link-Belt KLPS2E20DCK13 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 5600 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Link-Belt 3240PT3 Pillow Blocks Sleeve Bearings - 3240PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.5 inch (63.5 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details