RegalRexnord Link-Belt KLPS216DC Pillow Blocks Ball Bearings KLPS216DC

Description
1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal
Description
1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLPS216DC Pillow Blocks Ball Bearings - KLPS216DC - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLPS216DC Pillow Blocks Ball Bearings
KLPS216DC
Link-Belt KLPS216DC Pillow Blocks Ball Bearings KLPS216DC
1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal

1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KLPS216DC
Product Name Link-Belt KLPS216DC Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 6800 rpm
Load Rating 3150 lbs (1429 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
0.625
Specs
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details