RegalRexnord Link-Belt KLPS212DC Pillow Blocks Ball Bearings KLPS212DC

Description
3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal
Description
3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLPS212DC Pillow Blocks Ball Bearings - KLPS212DC - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLPS212DC Pillow Blocks Ball Bearings
KLPS212DC
Link-Belt KLPS212DC Pillow Blocks Ball Bearings KLPS212DC
3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal

3/4" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number KLPS212DC
Product Name Link-Belt KLPS212DC Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
Rated Speed 7500 rpm
Load Rating 2870 lbs (1302 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details