RegalRexnord Pillow Block/Bearing Housing KLFXS2M30DC

Description
FLANGE BALL BEARING, INTERMEDIATE DUTY, POLYPROPYLENE 2-BOLT FLANGE BLOCK, SHAFT DIAMETER: 30MM, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, CLOSED END CAP AND REAR AUXILARY DUAL LIP SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BALL BEARING, INTERMEDIATE DUTY, POLYPROPYLENE 2-BOLT FLANGE BLOCK, SHAFT DIAMETER: 30MM, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, CLOSED END CAP AND REAR AUXILARY DUAL LIP SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59486651 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59486651
Pillow Block/Bearing Housing 59486651
FLANGE BALL BEARING, INTERMEDIATE DUTY, POLYPROPYLENE 2-BOLT FLANGE BLOCK, SHAFT DIAMETER: 30MM, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, CLOSED END CAP AND REAR AUXILARY DUAL LIP SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE BALL BEARING, INTERMEDIATE DUTY, POLYPROPYLENE 2-BOLT FLANGE BLOCK, SHAFT DIAMETER: 30MM, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, CLOSED END CAP AND REAR AUXILARY DUAL LIP SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59486651
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
1-3/16 in. ID, 5.83 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.2 inch (30.48 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details