RegalRexnord Pillow Block/Bearing Housing KLFSS219DC

Description
FLANGE BLOCK BALL BEARING, 1 3/16 INCH SHAFT DIA, 1 11/32 INCH BORE LENGTH, 4 BOLT FLANGE, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BLOCK BALL BEARING, 1 3/16 INCH SHAFT DIA, 1 11/32 INCH BORE LENGTH, 4 BOLT FLANGE, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59486284 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59486284
Pillow Block/Bearing Housing 59486284
FLANGE BLOCK BALL BEARING, 1 3/16 INCH SHAFT DIA, 1 11/32 INCH BORE LENGTH, 4 BOLT FLANGE, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE BLOCK BALL BEARING, 1 3/16 INCH SHAFT DIA, 1 11/32 INCH BORE LENGTH, 4 BOLT FLANGE, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59486284
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details