RegalRexnord Link-Belt KLFSS216D Flange Blocks Ball Bearings KLFSS216D

Description
1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert
Description
1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert

Suppliers

Company
Product
Description
Supplier Links
Link-Belt KLFSS216D Flange Blocks Ball Bearings - KLFSS216D - RegalRexnord
Milwaukee, WI, United States
Link-Belt KLFSS216D Flange Blocks Ball Bearings
KLFSS216D
Link-Belt KLFSS216D Flange Blocks Ball Bearings KLFSS216D
1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert

1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Open end cap with seal and rear auxilary dual lip seal, Stainless Steel Insert

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number KLFSS216D
Product Name Link-Belt KLFSS216D Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1 inch (25.4 mm)
Flange Length / Diameter 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
4-Bolt Side Flange Mounted Bearing - FEE13A - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details